Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703BSILF MK2703BSILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223893-MK2703BSILF Packaging: Tube Type: PLL Clock Synthesizer Mounting Style: SMD Frequency - Max: 27MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: MK2703 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.13V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223893-MK2703BSILF Packaging: Tube Type: PLL Clock Synthesizer Mounting Style: SMD Frequency - Max: 27MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: MK2703 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.13V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703BSILF
1223893-MK2703BSILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703BSILF 1223893-MK2703BSILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223893-MK2703BSILF Packaging: Tube Type: PLL Clock Synthesizer Mounting Style: SMD Frequency - Max: 27MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: MK2703 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.13V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1223893-MK2703BSILF
Packaging: Tube
Type: PLL Clock Synthesizer
Mounting Style: SMD
Frequency - Max: 27MHz
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: MK2703
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.13V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1223893-MK2703BSILF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703BSILF
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 13715-102-XTD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Frequency 340 MHz
View Details
Clock and Timing IC - 728-DP8459V-10 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock, TTL
Package Type Bulk
Supply Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details