Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 041455-MC100ES6139EJ
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, LVDS, PECL
Output: LVPECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3.135 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 041455-MC100ES6139EJR2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100ES6139EJR2 |
| Device Type | Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; LVPECL |
| Package Type | Surface Mount; 20-TSSOP |