IC SYNTHESIZER LVPECL 28-PLCC / Clock Generator 10MHz to 20MHz-IN 400MHz-OUT 28-Pin PLCC Tube Product overview: MPC92429EI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 20MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 20MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC92429EI can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 789317-MPC92429EI
Packaging: Tube
Type: Clock/Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MPC92429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.5x11.5)
Alternative Parts (Cross-Reference): PCK12429A; PCK12429A,118; PCK12429A,112; PCK12429BD,118;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-MPC92429EI | 789317-MPC92429EI |
| Product Name | 10MHz 20MHz 400MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC92429EI |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL |
| Package Type | Tube | Surface Mount |
| Frequency | 400 MHz | 400 MHz |