Integrated Device Technology SSOP Clock and Timing IC ICS650R-07I

Description
IC NETWORKING CLK SOURCE 20-SSOP Product overview: ICS650R-07I from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650R-07I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC NETWORKING CLK SOURCE 20-SSOP Product overview: ICS650R-07I from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650R-07I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Clock and Timing IC - 728-ICS650R-07I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
728-ICS650R-07I
SSOP Clock and Timing IC 728-ICS650R-07I
IC NETWORKING CLK SOURCE 20-SSOP Product overview: ICS650R-07I from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650R-07I can be used for catalog matching and distributor lookup.

IC NETWORKING CLK SOURCE 20-SSOP Product overview: ICS650R-07I from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650R-07I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS650R-07I - 131846-ICS650R-07I - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS650R-07I
131846-ICS650R-07I
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS650R-07I 131846-ICS650R-07I
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131846-ICS650R-07I Packaging: Tube/Rail Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131846-ICS650R-07I
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 133.33MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS650R-07I 131846-ICS650R-07I
Product Name SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS650R-07I
Bus Interface CMOS CMOS; CMOS
Package Type Tube/Rail Surface Mount; 20-QSOP
Frequency 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data