Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 058948-MK2069-04GILF
Packaging: Reel - TR
Type: Clock Synchronizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 160MHz
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 058948-MK2069-04GILFTR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2069-04GILFTR |
| Device Type | Clock Generator |
| Bus Interface | CMOS; LVCMOS |
| Package Type | Surface Mount; 56-TSSOP |