Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2716SLFTR MK2716SLFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788886-MK2716SLFTR Packaging: Reel package Type: Clock Synthesizer - Video Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 74.25MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: Clock, Crystal Output: CMOS PLL: No Divider/Multiplier: No/No Family Name: MK2716 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MK2716S; MK2716STR; MK2716SLF; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788886-MK2716SLFTR Packaging: Reel package Type: Clock Synthesizer - Video Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 74.25MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: Clock, Crystal Output: CMOS PLL: No Divider/Multiplier: No/No Family Name: MK2716 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MK2716S; MK2716STR; MK2716SLF; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2716SLFTR
788886-MK2716SLFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2716SLFTR 788886-MK2716SLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788886-MK2716SLFTR Packaging: Reel package Type: Clock Synthesizer - Video Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 74.25MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: Clock, Crystal Output: CMOS PLL: No Divider/Multiplier: No/No Family Name: MK2716 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MK2716S; MK2716STR; MK2716SLF; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788886-MK2716SLFTR
Packaging: Reel package
Type: Clock Synthesizer - Video
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 74.25MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: Clock, Crystal
Output: CMOS
PLL: No
Divider/Multiplier: No/No
Family Name: MK2716
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MK2716S; MK2716STR; MK2716SLF;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 788886-MK2716SLFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2716SLFTR
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08982-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 100315SCX - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details