Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-4DCGI8 IDT2308A-4DCGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205080-IDT2308A-4DCG I8 Packaging: Reel - TR Type: Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205080-IDT2308A-4DCG I8 Packaging: Reel - TR Type: Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-4DCGI8
205080-IDT2308A-4DCGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-4DCGI8 205080-IDT2308A-4DCGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205080-IDT2308A-4DCG I8 Packaging: Reel - TR Type: Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205080-IDT2308A-4DCGI8
Packaging: Reel - TR
Type: Multiplier, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Clock and Timing IC - 728-IDT2308A-4DCGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-IDT2308A-4DCGI8
SOIC Clock and Timing IC 728-IDT2308A-4DCGI8
IC CLOCK MULT ZD STD DRV 16-SOIC Product overview: IDT2308A-4DCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2308A-4DCGI8 can be used for catalog matching and distributor lookup.

IC CLOCK MULT ZD STD DRV 16-SOIC Product overview: IDT2308A-4DCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2308A-4DCGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 205080-IDT2308A-4DCGI8 728-IDT2308A-4DCGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-4DCGI8 SOIC Clock and Timing IC
Device Type Clock Generator
Bus Interface TTL; LVTTL LVTTL
Package Type Surface Mount; 16-SOIC Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 728-CY22392FXIT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
5 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers