Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS97U877AK ICS97U877AK

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 136621-ICS97U877AK Packaging: Tray Type: Driver, PLL Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: SSTL-18 PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-VFQFPN (6x6) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 370MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 136621-ICS97U877AK Packaging: Tray Type: Driver, PLL Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: SSTL-18 PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-VFQFPN (6x6) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 370MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS97U877AK
136621-ICS97U877AK
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS97U877AK 136621-ICS97U877AK
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 136621-ICS97U877AK Packaging: Tray Type: Driver, PLL Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: SSTL-18 PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-VFQFPN (6x6) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 370MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 136621-ICS97U877AK
Packaging: Tray
Type: Driver, PLL
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: SSTL-18
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-VFQFPN (6x6)
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 370MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 136621-ICS97U877AK
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS97U877AK
Device Type Clock Generator
Bus Interface SSTL; SSTL-18
Package Type Surface Mount; 40-VFQFPN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08218-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-020-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details