Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPGG8 CSP2510CPGG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771907-CSP2510CPGG8 Packaging: Reel package Type: PLL Driver, Zero Delay Buffer Operating Temperature Range: 0°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 140MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: CSP2510 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): PI6C2510-133LE; PI6C2510-133LX; PI6C2510AL; PI6C2510ALEX; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771907-CSP2510CPGG8 Packaging: Reel package Type: PLL Driver, Zero Delay Buffer Operating Temperature Range: 0°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 140MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: CSP2510 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): PI6C2510-133LE; PI6C2510-133LX; PI6C2510AL; PI6C2510ALEX; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPGG8 - 771907-CSP2510CPGG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPGG8
771907-CSP2510CPGG8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPGG8 771907-CSP2510CPGG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771907-CSP2510CPGG8 Packaging: Reel package Type: PLL Driver, Zero Delay Buffer Operating Temperature Range: 0°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 140MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: CSP2510 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): PI6C2510-133LE; PI6C2510-133LX; PI6C2510AL; PI6C2510ALEX; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 771907-CSP2510CPGG8
Packaging: Reel package
Type: PLL Driver, Zero Delay Buffer
Operating Temperature Range: 0°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 140MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: CSP2510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): PI6C2510-133LE; PI6C2510-133LX; PI6C2510AL; PI6C2510ALEX;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 771907-CSP2510CPGG8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPGG8
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - AD9557BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers