IC CLOCK GENERATOR 8-TSSOP Product overview: ICS840021AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840021AGLFT can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205024-ICS840021AGLF
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-ICS840021AGLFT | 205024-ICS840021AGLFT |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840021AGLFT |
| Bus Interface | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL |
| Package Type | Reel - TR | Surface Mount; 8-TSSOP |
| Frequency | 125 MHz | 125 MHz |