Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SILFTR MK2058-01SILFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125023-MK2058-01SILF TR Packaging: Reel - TR Type: Clock Jitter Attenuator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Family Name: MK2058-01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 27MHz Alternative Parts (Cross-Reference): MK2058-01SI; MK2058-01SITR; MK2058-01SILF; Introduction Date: May 22, 1999 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125023-MK2058-01SILF TR Packaging: Reel - TR Type: Clock Jitter Attenuator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Family Name: MK2058-01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 27MHz Alternative Parts (Cross-Reference): MK2058-01SI; MK2058-01SITR; MK2058-01SILF; Introduction Date: May 22, 1999 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SILFTR - 125023-MK2058-01SILFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SILFTR
125023-MK2058-01SILFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SILFTR 125023-MK2058-01SILFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125023-MK2058-01SILF TR Packaging: Reel - TR Type: Clock Jitter Attenuator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Family Name: MK2058-01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 27MHz Alternative Parts (Cross-Reference): MK2058-01SI; MK2058-01SITR; MK2058-01SILF; Introduction Date: May 22, 1999 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 125023-MK2058-01SILFTR
Packaging: Reel - TR
Type: Clock Jitter Attenuator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Family Name: MK2058-01
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 27MHz
Alternative Parts (Cross-Reference): MK2058-01SI; MK2058-01SITR; MK2058-01SILF;
Introduction Date: May 22, 1999
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 125023-MK2058-01SILFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SILFTR
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-BQ4285P - ERSAELECTRONICS PTE. LTD.
Specs
Package Type PDIP
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Buffers, Drivers - AD9513BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 800 MHz
View Details
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details