Integrated Device Technology TSSOP Clock and Timing IC ICS840051AGLFT

Description
IC CLOCK GENERATOR 8-TSSOP Product overview: ICS840051AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840051AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 8-TSSOP Product overview: ICS840051AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840051AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 728-ICS840051AGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-ICS840051AGLFT
TSSOP Clock and Timing IC 728-ICS840051AGLFT
IC CLOCK GENERATOR 8-TSSOP Product overview: ICS840051AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840051AGLFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8-TSSOP Product overview: ICS840051AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840051AGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840051AGLFT
068492-ICS840051AGLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840051AGLFT 068492-ICS840051AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068492-ICS840051AGLF T Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 170MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068492-ICS840051AGLFT
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 170MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS840051AGLFT 068492-ICS840051AGLFT
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840051AGLFT
Bus Interface LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Reel - TR Surface Mount; 8-TSSOP
Frequency 170 MHz 170 MHz
Unlock Full Specs
to access all available technical data