Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8442AYLFT ICS8442AYLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183709-ICS8442AYLFT Packaging: Tape and Reel Type: Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer Mounting Style: SMD Frequency - Max: 700MHz Input: Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 8442 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183709-ICS8442AYLFT Packaging: Tape and Reel Type: Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer Mounting Style: SMD Frequency - Max: 700MHz Input: Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 8442 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8442AYLFT - 1183709-ICS8442AYLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8442AYLFT
1183709-ICS8442AYLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8442AYLFT 1183709-ICS8442AYLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183709-ICS8442AYLFT Packaging: Tape and Reel Type: Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer Mounting Style: SMD Frequency - Max: 700MHz Input: Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 8442 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183709-ICS8442AYLFT
Packaging: Tape and Reel
Type: Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer
Mounting Style: SMD
Frequency - Max: 700MHz
Input: Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 8442
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183709-ICS8442AYLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8442AYLFT
Device Type Clock Generator
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22391LTXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details
3 suppliers