Integrated Device Technology Clock and Timing IC MK2704S

Description
IC PLL AUD CLK SYNTHESIZER 8SOIC Product overview: MK2704S from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2704S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL AUD CLK SYNTHESIZER 8SOIC Product overview: MK2704S from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2704S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-MK2704S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MK2704S
Clock and Timing IC 728-MK2704S
IC PLL AUD CLK SYNTHESIZER 8SOIC Product overview: MK2704S from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2704S can be used for catalog matching and distributor lookup.

IC PLL AUD CLK SYNTHESIZER 8SOIC Product overview: MK2704S from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2704S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2704S - 123220-MK2704S - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2704S
123220-MK2704S
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2704S 123220-MK2704S
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123220-MK2704S Packaging: Tube/Rail Type: Clock Synthesizer - Audio Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 36.864MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 123220-MK2704S
Packaging: Tube/Rail
Type: Clock Synthesizer - Audio
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.13 V to 5.5 V
Maximum Input Frequency: 36.864MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK2704S 123220-MK2704S
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2704S
Bus Interface CMOS CMOS; CMOS
Package Type Tube/Rail Surface Mount; 8-SOIC
Frequency 36.86 MHz 36.86 MHz
Unlock Full Specs
to access all available technical data