Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS501AM ICS501AM

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044688-ICS501AM Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044688-ICS501AM Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS501AM - 1044688-ICS501AM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS501AM
1044688-ICS501AM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS501AM 1044688-ICS501AM
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044688-ICS501AM Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1044688-ICS501AM
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1044688-ICS501AM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS501AM
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details