Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8701CYT ICS8701CYT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129846-ICS8701CYT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129846-ICS8701CYT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8701CYT
129846-ICS8701CYT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8701CYT 129846-ICS8701CYT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 129846-ICS8701CYT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 129846-ICS8701CYT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 129846-ICS8701CYT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8701CYT
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
CDC421A100 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A100RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details