Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184015-IDT5V9885BPF
Packaging: Tray
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 500MHz
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVDS, LVPECL, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: IDT5V9885
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.6V
3.3V EEPROM PROGRAMMABLE CLOCK GENERATOR | IC CLK GEN 3.3V EEPROM 32TQFP Product overview: IDT5V9885BPFGI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V9885BPFGI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 1184015-IDT5V9885BPFGI | 728-IDT5V9885BPFGI |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9885BPFGI | 3.3V Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL | LVCMOS, LVDS, LVPECL, LVTTL |
| Package Type | Surface Mount | Tray |