Integrated Device Technology Clock and Timing IC ICS91730AMLFT

Description
IC CLOCK GENERATOR LOW EMI 8SOIC Product overview: ICS91730AMLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS91730AMLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR LOW EMI 8SOIC Product overview: ICS91730AMLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS91730AMLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-ICS91730AMLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ICS91730AMLFT
Clock and Timing IC 728-ICS91730AMLFT
IC CLOCK GENERATOR LOW EMI 8SOIC Product overview: ICS91730AMLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS91730AMLFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR LOW EMI 8SOIC Product overview: ICS91730AMLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS91730AMLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS91730AMLFT
068520-ICS91730AMLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS91730AMLFT 068520-ICS91730AMLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068520-ICS91730AMLFT Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068520-ICS91730AMLFT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS91730AMLFT 068520-ICS91730AMLFT
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS91730AMLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 8-SOIC
Frequency 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 763-SI52204-A01BGMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 1.8 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292SXL-1V1T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers