Integrated Device Technology SOIC Clock and Timing IC MK2712SLFTR

Description
IC CLK SOURCE MTSC/PAL 8-SOIC Product overview: MK2712SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2712SLFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK SOURCE MTSC/PAL 8-SOIC Product overview: MK2712SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2712SLFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-MK2712SLFTR - ERSAELECTRONICS PTE. LTD.
Singapore
SOIC Clock and Timing IC
728-MK2712SLFTR
SOIC Clock and Timing IC 728-MK2712SLFTR
IC CLK SOURCE MTSC/PAL 8-SOIC Product overview: MK2712SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2712SLFTR can be used for catalog matching and distributor lookup.

IC CLK SOURCE MTSC/PAL 8-SOIC Product overview: MK2712SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2712SLFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2712SLFTR - 127378-MK2712SLFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2712SLFTR
127378-MK2712SLFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2712SLFTR 127378-MK2712SLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 127378-MK2712SLFTR Packaging: Reel - TR Type: Clock Synthesizer - Video Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 35.469MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 127378-MK2712SLFTR
Packaging: Reel - TR
Type: Clock Synthesizer - Video
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 35.469MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK2712SLFTR 127378-MK2712SLFTR
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2712SLFTR
Bus Interface CMOS CMOS; CMOS
Package Type Reel - TR Surface Mount; 8-SOIC
Frequency 35.47 MHz 35.47 MHz
Unlock Full Specs
to access all available technical data