Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS180M-53 ICS180M-53

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135821-ICS180M-53 Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.5 V Maximum Input Frequency: 28MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135821-ICS180M-53 Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.5 V Maximum Input Frequency: 28MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS180M-53
135821-ICS180M-53
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS180M-53 135821-ICS180M-53
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135821-ICS180M-53 Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.5 V Maximum Input Frequency: 28MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135821-ICS180M-53
Packaging: Tube/Rail
Type: Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 5.5 V
Maximum Input Frequency: 28MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 135821-ICS180M-53
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS180M-53
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ - 910035-AD9517-2ABCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers