Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1574-01SLF MK1574-01SLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810285-MK1574-01SLF Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 8kHz Number of Circuits: 1 Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MK1574-01
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810285-MK1574-01SLF Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 8kHz Number of Circuits: 1 Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MK1574-01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1574-01SLF
810285-MK1574-01SLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1574-01SLF 810285-MK1574-01SLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810285-MK1574-01SLF Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 8kHz Number of Circuits: 1 Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MK1574-01

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810285-MK1574-01SLF
Packaging: Tube
Type: Clock/Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 8kHz
Number of Circuits: 1
Input: Clock
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: MK1574-01

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 810285-MK1574-01SLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1574-01SLF
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
7 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers