Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLFTR MK1709SLFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 754897-MK1709SLFTR Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: 0°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 167MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: MK1709 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MK1709STR; MK1709S; MK1709SLF; Introduction Date: May 22, 1999 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 754897-MK1709SLFTR Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: 0°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 167MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: MK1709 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MK1709STR; MK1709S; MK1709SLF; Introduction Date: May 22, 1999 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLFTR
754897-MK1709SLFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLFTR 754897-MK1709SLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 754897-MK1709SLFTR Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: 0°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 167MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: MK1709 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MK1709STR; MK1709S; MK1709SLF; Introduction Date: May 22, 1999 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 754897-MK1709SLFTR
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: 0°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 167MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: CMOS
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: MK1709
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MK1709STR; MK1709S; MK1709SLF;
Introduction Date: May 22, 1999
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 754897-MK1709SLFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1709SLFTR
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Application Specific Clock/Timing - 296-39975-2-ND - DigiKey
Specs
Bus Interface CMOS
Package Type Surface Mount; 253-LFBGA
Supply Voltage 1.2 volts
View Details
4 suppliers
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details