Integrated Device Technology Clock and Timing IC IDT5T9950APFGI8

Description
IC CLK BUFFER/DVR 1:10 32TQFP Product overview: IDT5T9950APFGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5T9950APFGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER/DVR 1:10 32TQFP Product overview: IDT5T9950APFGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5T9950APFGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-IDT5T9950APFGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-IDT5T9950APFGI8
Clock and Timing IC 728-IDT5T9950APFGI8
IC CLK BUFFER/DVR 1:10 32TQFP Product overview: IDT5T9950APFGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5T9950APFGI8 can be used for catalog matching and distributor lookup.

IC CLK BUFFER/DVR 1:10 32TQFP Product overview: IDT5T9950APFGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5T9950APFGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T9950APFGI8 - 764330-IDT5T9950APFGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T9950APFGI8
764330-IDT5T9950APFGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T9950APFGI8 764330-IDT5T9950APFGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764330-IDT5T9950APFG I8 Series: TurboClock II JR Packaging: Reel package Type: Buffer/Driver Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5T9950 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 5T9950APFI8; 5T9950APFI; 5T9950APFGI; Introduction Date: May 03, 2001 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764330-IDT5T9950APFGI8
Series: TurboClock II JR
Packaging: Reel package
Type: Buffer/Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Family Name: 5T9950
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 5T9950APFI8; 5T9950APFI; 5T9950APFGI;
Introduction Date: May 03, 2001
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-IDT5T9950APFGI8 764330-IDT5T9950APFGI8
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T9950APFGI8
Bus Interface LVTTL TTL; LVTTL
Package Type Reel package Surface Mount
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data