Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9772AER2 MPC9772AER2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 059481-MPC9772AER2 Packaging: Reel - TR Type: PLL Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 240MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 059481-MPC9772AER2 Packaging: Reel - TR Type: PLL Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 240MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9772AER2
059481-MPC9772AER2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9772AER2 059481-MPC9772AER2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 059481-MPC9772AER2 Packaging: Reel - TR Type: PLL Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 240MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 059481-MPC9772AER2
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-TQFP (10x10)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 240MHz

Buy Now Datasheet
3.3V Clock and Timing IC - 728-MPC9772AER2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Clock and Timing IC
728-MPC9772AER2
3.3V Clock and Timing IC 728-MPC9772AER2
IC PLL CLK GEN 1:12 3.3V 52-LQFP Product overview: MPC9772AER2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9772AER2 can be used for catalog matching and distributor lookup.

IC PLL CLK GEN 1:12 3.3V 52-LQFP Product overview: MPC9772AER2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9772AER2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 059481-MPC9772AER2 728-MPC9772AER2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9772AER2 3.3V Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 52-TQFP (10x10) Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Application Specific - ADN2811ACP-CML - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2660 MHz
View Details
Clock and Timing IC - 728-CDCE925R04PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers
I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details