The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing. IDT manufactures the largest variety of clock synthesizers for all applications. If more clock outputs are needed, including MHz frequencies, see the MK32xx family of parts. Consult IDT to eliminate VCXOs, crystals and oscillators from your board.
IC CLOCK OSC 32.768KHZ 8-SOIC / Clock Buffer 1-OUT 1-IN 1:1 8-Pin SOIC N T/R Product overview: MK3200SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.768KHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.768KHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3200SLFTR can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788887-MK3200SLFTR
Packaging: Reel package
Type: Clock Oscillator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 32.768kHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: Crystal
Output: CMOS
PLL: No
Divider/Multiplier: No/No
Family Name: MK3200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MK3200SLF; MK3200SILFTR; MK3200SILF;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Integrated Device Technology | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | MK3200SLFTR | 728-MK3200SLFTR | 788887-MK3200SLFTR |
| Product Name | 32.768KHz Clock Oscillator | 32.768KHZ SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200SLFTR |
| Device Type | Real Time Clock | Clock Generator | |
| Bus Interface | LVCMOS | CMOS | CMOS; CMOS |
| Package Type | Surface Mount; SOIC; SOIC | Reel package | Surface Mount |
| Supply Voltage | 2.5 to 5 volts | 3.15 to 3.45 volts |