Integrated Device Technology Clock and Timing IC ICS9170B-01CS08LF

Description
IC CLK SYNTHESIZER/MULT 8SOIC Product overview: ICS9170B-01CS08LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS9170B-01CS08L F can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CLK SYNTHESIZER/MULT 8SOIC Product overview: ICS9170B-01CS08LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS9170B-01CS08L F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-ICS9170B-01CS08LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ICS9170B-01CS08LF
Clock and Timing IC 728-ICS9170B-01CS08LF
IC CLK SYNTHESIZER/MULT 8SOIC Product overview: ICS9170B-01CS08LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS9170B-01CS08L F can be used for catalog matching and distributor lookup.

IC CLK SYNTHESIZER/MULT 8SOIC Product overview: ICS9170B-01CS08LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS9170B-01CS08LF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS9170B-01CS08LF
776430-ICS9170B-01CS08LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS9170B-01CS08LF 776430-ICS9170B-01CS08LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776430-ICS9170B-01CS 08LF Packaging: Tube Type: Clock Synchronizer, Fanout Distribution, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 107MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776430-ICS9170B-01CS08LF
Packaging: Tube
Type: Clock Synchronizer, Fanout Distribution, Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 107MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS9170B-01CS08LF 776430-ICS9170B-01CS08LF
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS9170B-01CS08LF
Bus Interface Clock Clock
Package Type Tube Surface Mount
Frequency 107 MHz 107 MHz
Unlock Full Specs
to access all available technical data