Integrated Device Technology SOIC Clock and Timing IC ICS1523MLFT

Description
IC VIDEO CLK SYNTHESIZER 24-SOIC Product overview: ICS1523MLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS1523MLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO CLK SYNTHESIZER 24-SOIC Product overview: ICS1523MLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS1523MLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-ICS1523MLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS1523MLFT
SOIC Clock and Timing IC 728-ICS1523MLFT
IC VIDEO CLK SYNTHESIZER 24-SOIC Product overview: ICS1523MLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS1523MLFT can be used for catalog matching and distributor lookup.

IC VIDEO CLK SYNTHESIZER 24-SOIC Product overview: ICS1523MLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS1523MLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1523MLFT - 205008-ICS1523MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1523MLFT
205008-ICS1523MLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1523MLFT 205008-ICS1523MLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205008-ICS1523MLFT Packaging: Reel - TR Type: Clock Synthesizer - Video Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVPECL, SSTL-3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 250MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205008-ICS1523MLFT
Packaging: Reel - TR
Type: Clock Synthesizer - Video
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: LVPECL, SSTL-3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 250MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS1523MLFT 205008-ICS1523MLFT
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1523MLFT
Bus Interface LVPECL, SSTL-3 ECL; PECL; LVPECL; SSTL; LVPECL, SSTL-3
Package Type Reel - TR Surface Mount; 24-SOIC
Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data