Integrated Device Technology 370MHZ Clock and Timing IC ICS97U877AH

Description
IC CLK DVR PLL 1:10 370MHZ 52BGA Product overview: ICS97U877AH from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 370MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS97U877AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK DVR PLL 1:10 370MHZ 52BGA Product overview: ICS97U877AH from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 370MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS97U877AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
370MHZ Clock and Timing IC
728-ICS97U877AH
370MHZ Clock and Timing IC 728-ICS97U877AH
IC CLK DVR PLL 1:10 370MHZ 52BGA Product overview: ICS97U877AH from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 370MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS97U877AH can be used for catalog matching and distributor lookup.

IC CLK DVR PLL 1:10 370MHZ 52BGA Product overview: ICS97U877AH from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 370MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS97U877AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS97U877AH - 130602-ICS97U877AH - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS97U877AH
130602-ICS97U877AH
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS97U877AH 130602-ICS97U877AH
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130602-ICS97U877AH Packaging: Tray Type: Driver, PLL Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: SSTL-18 PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-CABGA (4.5x7.0) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 370MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130602-ICS97U877AH
Packaging: Tray
Type: Driver, PLL
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: SSTL-18
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-CABGA (4.5x7.0)
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 370MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS97U877AH 130602-ICS97U877AH
Product Name 370MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS97U877AH
Bus Interface SSTL-18 SSTL; SSTL-18
Package Type Tray Surface Mount; 52-CABGA (4.5x7.0)
Frequency 370 MHz 370 MHz
Unlock Full Specs
to access all available technical data