Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1523M ICS1523M

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143088-ICS1523M Packaging: Tube/Rail Type: Clock Synthesizer - Video Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVPECL, SSTL-3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 250MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143088-ICS1523M Packaging: Tube/Rail Type: Clock Synthesizer - Video Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVPECL, SSTL-3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 250MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1523M - 143088-ICS1523M - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1523M
143088-ICS1523M
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1523M 143088-ICS1523M
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 143088-ICS1523M Packaging: Tube/Rail Type: Clock Synthesizer - Video Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVPECL, SSTL-3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 250MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 143088-ICS1523M
Packaging: Tube/Rail
Type: Clock Synthesizer - Video
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: LVPECL, SSTL-3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 250MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 143088-ICS1523M
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS1523M
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; SSTL; LVPECL, SSTL-3
Package Type Surface Mount; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers