IC CLK MLTPLR ZDB 1:8 16SOIC Product overview: IDT2308-1HDCG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2308-1HDCG8 can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205077-IDT2308-1HDCG
Packaging: Reel - TR
Type: Multiplier, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-IDT2308-1HDCG8 | 205077-IDT2308-1HDCG8 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308-1HDCG8 |
| Bus Interface | LVTTL | TTL; LVTTL |
| Package Type | Reel - TR | Surface Mount; 16-SOIC |
| Frequency | 133 MHz | 133 MHz |