Integrated Device Technology 2.5V Clock and Timing IC IDT5T2010NLGI8

Description
IC CLK DVR ZD PLL 2.5V 68-VFQFPN Product overview: IDT5T2010NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5T2010NLGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK DVR ZD PLL 2.5V 68-VFQFPN Product overview: IDT5T2010NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5T2010NLGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Clock and Timing IC - 728-IDT5T2010NLGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V Clock and Timing IC
728-IDT5T2010NLGI8
2.5V Clock and Timing IC 728-IDT5T2010NLGI8
IC CLK DVR ZD PLL 2.5V 68-VFQFPN Product overview: IDT5T2010NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5T2010NLGI8 can be used for catalog matching and distributor lookup.

IC CLK DVR ZD PLL 2.5V 68-VFQFPN Product overview: IDT5T2010NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5T2010NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T2010NLGI8
068646-IDT5T2010NLGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T2010NLGI8 068646-IDT5T2010NLGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068646-IDT5T2010NLGI 8 Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: eHSTL, HSTL, LVPECL, LVTTL Output: eHSTL, HSTL, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 68-VFQFPN (10x10) Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 250MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068646-IDT5T2010NLGI8
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: eHSTL, HSTL, LVPECL, LVTTL
Output: eHSTL, HSTL, LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 68-VFQFPN (10x10)
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 250MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-IDT5T2010NLGI8 068646-IDT5T2010NLGI8
Product Name 2.5V Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T2010NLGI8
Bus Interface eHSTL, HSTL, LVTTL HSTL; TTL; eHSTL, HSTL, LVTTL
Package Type Reel - TR Surface Mount; 68-VFQFPN (10x10)
Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 19 MHz
View Details
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0515 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details