Integrated Device Technology 0.001MHz 170MHz 160MHz TSSOP Clock and Timing IC MK2069-01GILF

Description
IC CLOCK SYNTHESIZER 56-TSSOP / Clock Generator 0.001MHz to 170MHz-IN 160MHz-OUT 56-Pin TSSOP Tube Product overview: MK2069-01GILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001MHz, 170MHz, 160MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.001MHz, 170MHz, 160MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2069-01GILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK SYNTHESIZER 56-TSSOP / Clock Generator 0.001MHz to 170MHz-IN 160MHz-OUT 56-Pin TSSOP Tube Product overview: MK2069-01GILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001MHz, 170MHz, 160MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.001MHz, 170MHz, 160MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2069-01GILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.001MHz 170MHz 160MHz TSSOP Clock and Timing IC - 728-MK2069-01GILF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001MHz 170MHz 160MHz TSSOP Clock and Timing IC
728-MK2069-01GILF
0.001MHz 170MHz 160MHz TSSOP Clock and Timing IC 728-MK2069-01GILF
IC CLOCK SYNTHESIZER 56-TSSOP / Clock Generator 0.001MHz to 170MHz-IN 160MHz-OUT 56-Pin TSSOP Tube Product overview: MK2069-01GILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001MHz, 170MHz, 160MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.001MHz, 170MHz, 160MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2069-01GILF can be used for catalog matching and distributor lookup.

IC CLOCK SYNTHESIZER 56-TSSOP / Clock Generator 0.001MHz to 170MHz-IN 160MHz-OUT 56-Pin TSSOP Tube Product overview: MK2069-01GILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001MHz, 170MHz, 160MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.001MHz, 170MHz, 160MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2069-01GILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2069-01GILF
788871-MK2069-01GILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2069-01GILF 788871-MK2069-01GILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788871-MK2069-01GILF Packaging: Tube Type: Clock Synchronizer Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: LVCMOS Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MK2069-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): MK2069-01GITR; MK2069-01GI; MK2069-01GILFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788871-MK2069-01GILF
Packaging: Tube
Type: Clock Synchronizer
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 160MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MK2069-01
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): MK2069-01GITR; MK2069-01GI; MK2069-01GILFTR;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK2069-01GILF 788871-MK2069-01GILF
Product Name 0.001MHz 170MHz 160MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2069-01GILF
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tube Surface Mount
Frequency 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data