Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200S MK3200S

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223910-MK3200S Packaging: Tube Type: Clock Oscillator Mounting Style: SMD Frequency - Max: 32.768kHz Input: Crystal Output: CMOS PLL: No Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MK3200 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223910-MK3200S Packaging: Tube Type: Clock Oscillator Mounting Style: SMD Frequency - Max: 32.768kHz Input: Crystal Output: CMOS PLL: No Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MK3200 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200S - 1223910-MK3200S - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200S
1223910-MK3200S
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200S 1223910-MK3200S
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223910-MK3200S Packaging: Tube Type: Clock Oscillator Mounting Style: SMD Frequency - Max: 32.768kHz Input: Crystal Output: CMOS PLL: No Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MK3200 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1223910-MK3200S
Packaging: Tube
Type: Clock Oscillator
Mounting Style: SMD
Frequency - Max: 32.768kHz
Input: Crystal
Output: CMOS
PLL: No
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MK3200
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1223910-MK3200S
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200S
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-4162-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 4.4 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Application Specific Clock/Timing - SI5023-D-GMR-ND - DigiKey
Specs
Bus Interface CML
Package Type Surface Mount; 28-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXI-3-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details