Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-15RLFTR MK2771-15RLFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 044847-MK2771-15RLFT R Packaging: Reel - TR Type: Clock Synthesizer, VCXO Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 100MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 044847-MK2771-15RLFT R Packaging: Reel - TR Type: Clock Synthesizer, VCXO Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-15RLFTR - 044847-MK2771-15RLFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-15RLFTR
044847-MK2771-15RLFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-15RLFTR 044847-MK2771-15RLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 044847-MK2771-15RLFT R Packaging: Reel - TR Type: Clock Synthesizer, VCXO Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 100MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 044847-MK2771-15RLFTR
Packaging: Reel - TR
Type: Clock Synthesizer, VCXO
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 100MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 044847-MK2771-15RLFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-15RLFTR
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 28-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-3BCPZ - 859811-AD9517-3BCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers