Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 110652-MK2727S
Packaging: Tube/Rail
Type: PLL Clock Synthesizer, VCXO
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 27MHz
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 110652-MK2727S |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2727S |
| Device Type | Clock Generator |
| Bus Interface | CMOS; CMOS |
| Package Type | Surface Mount; 8-SOIC |