Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS343MP ICS343MP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183567-ICS343MP Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 200MHz Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ICS343 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183567-ICS343MP Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 200MHz Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ICS343 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS343MP
1183567-ICS343MP
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS343MP 1183567-ICS343MP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183567-ICS343MP Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 200MHz Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ICS343 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183567-ICS343MP
Packaging: Tube
Type: Clock/Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 200MHz
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/Yes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ICS343
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183567-ICS343MP
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS343MP
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212LBRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2400 MHz
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details