Integrated Device Technology SSOP Clock and Timing IC ICS525R-02ILFT

Description
IC CLOCK USER CONFIG 28-SSOP Product overview: ICS525R-02ILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-02ILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK USER CONFIG 28-SSOP Product overview: ICS525R-02ILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-02ILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Clock and Timing IC
728-ICS525R-02ILFT
SSOP Clock and Timing IC 728-ICS525R-02ILFT
IC CLOCK USER CONFIG 28-SSOP Product overview: ICS525R-02ILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-02ILFT can be used for catalog matching and distributor lookup.

IC CLOCK USER CONFIG 28-SSOP Product overview: ICS525R-02ILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-02ILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS525R-02ILFT
068451-ICS525R-02ILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS525R-02ILFT 068451-ICS525R-02ILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068451-ICS525R-02ILF T Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068451-ICS525R-02ILFT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS525R-02ILFT 068451-ICS525R-02ILFT
Product Name SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS525R-02ILFT
Bus Interface CMOS CMOS; CMOS
Package Type Reel - TR Surface Mount; 28-QSOP
Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data