Integrated Device Technology 8-output PCIe Gen1-2 Synthesizer 9FG108EGLF

Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Datasheet
Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output PCIe Gen1-2 Synthesizer - 9FG108EGLF - Integrated Device Technology
San Jose, CA, USA
8-output PCIe Gen1-2 Synthesizer
9FG108EGLF
8-output PCIe Gen1-2 Synthesizer 9FG108EGLF
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 9FG108EGLF
Product Name 8-output PCIe Gen1-2 Synthesizer
Bus Interface HCSL,LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2925ALM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-1173-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.7 to 3.6 volts
View Details
4 suppliers
CDCE937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Pll Type Nexperia - 15AC2997 - Newark, An Avnet Company
Specs
Supply Voltage 3 to 15 volts
Frequency 2.7 MHz
Operating Temperature -40 C (-40 F)
View Details