Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9351PFGI IDT5V9351PFGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 746157-IDT5V9351PFGI Packaging: Tray Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: PECL Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5V9351 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 5V9351PFGI8; 8T49N285-998NLGI; 8T49N285-999NLGI; Introduction Date: January 03, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 746157-IDT5V9351PFGI Packaging: Tray Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: PECL Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5V9351 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 5V9351PFGI8; 8T49N285-998NLGI; 8T49N285-999NLGI; Introduction Date: January 03, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9351PFGI - 746157-IDT5V9351PFGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9351PFGI
746157-IDT5V9351PFGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9351PFGI 746157-IDT5V9351PFGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 746157-IDT5V9351PFGI Packaging: Tray Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: PECL Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5V9351 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 5V9351PFGI8; 8T49N285-998NLGI; 8T49N285-999NLGI; Introduction Date: January 03, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 746157-IDT5V9351PFGI
Packaging: Tray
Type: PLL Clock Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: PECL
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Family Name: 5V9351
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 5V9351PFGI8; 8T49N285-998NLGI; 8T49N285-999NLGI;
Introduction Date: January 03, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 728-IDT5V9351PFGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-IDT5V9351PFGI
Clock and Timing IC 728-IDT5V9351PFGI
IC CLOCK DRIVER PLL LV 32-TQFP Product overview: IDT5V9351PFGI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V9351PFGI can be used for catalog matching and distributor lookup.

IC CLOCK DRIVER PLL LV 32-TQFP Product overview: IDT5V9351PFGI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V9351PFGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 746157-IDT5V9351PFGI 728-IDT5V9351PFGI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9351PFGI Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount Tray
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Application Specific Clock/Timing - 336-1133-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
3 suppliers