Integrated Device Technology 3.3V 27MHZ SOIC Clock and Timing IC ICS728M

Description
IC VCXO 3.3V 27MHZ 8-SOIC Product overview: ICS728M from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 27MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 27MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS728M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO 3.3V 27MHZ 8-SOIC Product overview: ICS728M from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 27MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 27MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS728M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 27MHZ SOIC Clock and Timing IC - 728-ICS728M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 27MHZ SOIC Clock and Timing IC
728-ICS728M
3.3V 27MHZ SOIC Clock and Timing IC 728-ICS728M
IC VCXO 3.3V 27MHZ 8-SOIC Product overview: ICS728M from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 27MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 27MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS728M can be used for catalog matching and distributor lookup.

IC VCXO 3.3V 27MHZ 8-SOIC Product overview: ICS728M from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 27MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 27MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS728M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS728M - 001727-ICS728M - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS728M
001727-ICS728M
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS728M 001727-ICS728M
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 001727-ICS728M Packaging: Tube/Rail Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 001727-ICS728M
Packaging: Tube/Rail
Type: Voltage Controlled Crystal Oscillator (VCXO)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 27MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS728M 001727-ICS728M
Product Name 3.3V 27MHZ SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS728M
Bus Interface Clock Clock
Package Type Tube/Rail Surface Mount; 8-SOIC
Frequency 27 MHz 27 MHz
Unlock Full Specs
to access all available technical data