Integrated Device Technology 780MHZ Clock and Timing IC ICS84320AY-01LNT

Description
IC SYNTHESIZER 780MHZ 32-LQFP Product overview: ICS84320AY-01LNT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 780MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS84320AY-01LNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTHESIZER 780MHZ 32-LQFP Product overview: ICS84320AY-01LNT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 780MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS84320AY-01LNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
780MHZ Clock and Timing IC - 728-ICS84320AY-01LNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
780MHZ Clock and Timing IC
728-ICS84320AY-01LNT
780MHZ Clock and Timing IC 728-ICS84320AY-01LNT
IC SYNTHESIZER 780MHZ 32-LQFP Product overview: ICS84320AY-01LNT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 780MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS84320AY-01LNT can be used for catalog matching and distributor lookup.

IC SYNTHESIZER 780MHZ 32-LQFP Product overview: ICS84320AY-01LNT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 780MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS84320AY-01LNT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS84320AY-01LNT - 040560-ICS84320AY-01LNT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS84320AY-01LNT
040560-ICS84320AY-01LNT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS84320AY-01LNT 040560-ICS84320AY-01LNT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040560-ICS84320AY-01 LNT Packaging: Reel - TR Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 780MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040560-ICS84320AY-01LNT
Packaging: Reel - TR
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 780MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS84320AY-01LNT 040560-ICS84320AY-01LNT
Product Name 780MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS84320AY-01LNT
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Reel - TR Surface Mount; 32-LQFP (7x7)
Frequency 780 MHz 780 MHz
Unlock Full Specs
to access all available technical data