Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183592-ICS552R-01I
Packaging: Tube
Type: Clock Generator, Multiplexer
Mounting Style: SMD
Frequency - Max: 200MHz
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: ICS552-01
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1183592-ICS552R-01I |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS552R-01I |
| Device Type | Clock Generator |
| Bus Interface | CMOS; CMOS |
| Package Type | Surface Mount |