Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703SITR MK2703SITR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1077524-MK2703SITR Packaging: Reel - TR Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1077524-MK2703SITR Packaging: Reel - TR Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703SITR
1077524-MK2703SITR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703SITR 1077524-MK2703SITR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1077524-MK2703SITR Packaging: Reel - TR Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1077524-MK2703SITR
Packaging: Reel - TR
Type: PLL Clock Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.13 V to 5.5 V
Maximum Input Frequency: 27MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1077524-MK2703SITR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703SITR
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details