Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPG CSP2510CPG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713980-CSP2510CPG Packaging: Tube Type: PLL Driver, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 140MHz Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: IDTCSP2510 Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713980-CSP2510CPG Packaging: Tube Type: PLL Driver, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 140MHz Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: IDTCSP2510 Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPG
713980-CSP2510CPG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPG 713980-CSP2510CPG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713980-CSP2510CPG Packaging: Tube Type: PLL Driver, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 140MHz Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: IDTCSP2510 Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713980-CSP2510CPG
Packaging: Tube
Type: PLL Driver, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 140MHz
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 24-TSSOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: IDTCSP2510
Manufacturer Pack Quantity: 62
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 713980-CSP2510CPG
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPG
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - AD9508BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1650 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details