Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040551-ICS650R-14LFT
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 133.33MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC NETWORKING SYSTEM CLK 20-SSOP Product overview: ICS650R-14LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS650R-14LFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 040551-ICS650R-14LFT | 728-ICS650R-14LFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS650R-14LFT | SSOP Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS |
| Package Type | Surface Mount; 20-QSOP | Reel - TR |