IC CLOCK GENERATOR 24VFQFPN Product overview: IDT5P49V5901B000NLGI
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 811050-IDT5P49V5901B
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 350MHz
Number of Circuits: 1
Input: HCSL, LVCMOS, LVDS, LVPECL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.71V ~ 3.465V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-IDT5P49V5901B000NLGI | 811050-IDT5P49V5901B000NLGI |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5P49V5901B000NLGI |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL |
| Package Type | Tray | Surface Mount |
| Frequency | 350 MHz | 350 MHz |