Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2006-03-491.5200 M2006-03-491.5200

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 206953-M2006-03-491. 5200 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-CLCC Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 491.52MHz Differential - Input and Output: No/Yes
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 206953-M2006-03-491. 5200 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-CLCC Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 491.52MHz Differential - Input and Output: No/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2006-03-491.5200 - 206953-M2006-03-491.5200 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2006-03-491.5200
206953-M2006-03-491.5200
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2006-03-491.5200 206953-M2006-03-491.5200
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 206953-M2006-03-491. 5200 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-CLCC Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 491.52MHz Differential - Input and Output: No/Yes

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 206953-M2006-03-491.5200
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-CLCC
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 491.52MHz
Differential - Input and Output: No/Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 206953-M2006-03-491.5200
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2006-03-491.5200
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 36-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY24130ZXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details