Integrated Device Technology Low EMI Clock Generator MK5811CMLFT

Description
The MK5811C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output and reduces the frequency amplitude peaks by several dB. The MK5811C offers both centered and down spread from a high-speed clock input. For different multiplier configurations, use the MK5812 (2x) or MK5814C (4x).
Request a Quote Datasheet
Description
The MK5811C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output and reduces the frequency amplitude peaks by several dB. The MK5811C offers both centered and down spread from a high-speed clock input. For different multiplier configurations, use the MK5812 (2x) or MK5814C (4x).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low EMI Clock Generator - MK5811CMLFT - Integrated Device Technology
San Jose, CA, USA
Low EMI Clock Generator
MK5811CMLFT
Low EMI Clock Generator MK5811CMLFT
The MK5811C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output and reduces the frequency amplitude peaks by several dB. The MK5811C offers both centered and down spread from a high-speed clock input. For different multiplier configurations, use the MK5812 (2x) or MK5814C (4x).

The MK5811C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output and reduces the frequency amplitude peaks by several dB. The MK5811C offers both centered and down spread from a high-speed clock input. For different multiplier configurations, use the MK5812 (2x) or MK5814C (4x).

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811CMLFT - 788906-MK5811CMLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811CMLFT
788906-MK5811CMLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811CMLFT 788906-MK5811CMLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788906-MK5811CMLFT Packaging: Reel package Type: Clock Generator Operating Temperature Range: 0°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 32MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.63 V Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Family Name: MK5811 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY25814SXCT; CY25814SXC; CY25814SXIT; CY25814SI; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788906-MK5811CMLFT
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: 0°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 32MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.63 V
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/Yes
Family Name: MK5811
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY25814SXCT; CY25814SXC; CY25814SXIT; CY25814SI;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number MK5811CMLFT 788906-MK5811CMLFT
Product Name Low EMI Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811CMLFT
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; SOIC Surface Mount
Supply Voltage 3.3 volts 3 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock and Timing IC - 728-CY22392FC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers