Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC93H51ACR2 MPC93H51ACR2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806969-MPC93H51ACR2 Packaging: Reel Type: PLL Clock Generator Mounting Style: SMD Frequency - Max: 240MHz Number of Circuits: 1 Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: MPC93H51
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806969-MPC93H51ACR2 Packaging: Reel Type: PLL Clock Generator Mounting Style: SMD Frequency - Max: 240MHz Number of Circuits: 1 Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: MPC93H51
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC93H51ACR2
806969-MPC93H51ACR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC93H51ACR2 806969-MPC93H51ACR2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806969-MPC93H51ACR2 Packaging: Reel Type: PLL Clock Generator Mounting Style: SMD Frequency - Max: 240MHz Number of Circuits: 1 Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: MPC93H51

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 806969-MPC93H51ACR2
Packaging: Reel
Type: PLL Clock Generator
Mounting Style: SMD
Frequency - Max: 240MHz
Number of Circuits: 1
Input: LVCMOS, LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: MPC93H51

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 806969-MPC93H51ACR2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC93H51ACR2
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V1RGZR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface CML
Package Type VQFN
View Details
9 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details