Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-2HDCG IDT2308A-2HDCG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183896-IDT2308A-2HD CG Packaging: Tube Type: Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.3MHz Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: IDT2308-2 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183896-IDT2308A-2HD CG Packaging: Tube Type: Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.3MHz Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: IDT2308-2 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-2HDCG - 1183896-IDT2308A-2HDCG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-2HDCG
1183896-IDT2308A-2HDCG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-2HDCG 1183896-IDT2308A-2HDCG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183896-IDT2308A-2HD CG Packaging: Tube Type: Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.3MHz Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: IDT2308-2 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183896-IDT2308A-2HDCG
Packaging: Tube
Type: Multiplier, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133.3MHz
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: IDT2308-2
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183896-IDT2308A-2HDCG
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308A-2HDCG
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator - CDCM61002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
10 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
7 suppliers